Grundig 4GB MPaxx 941, MP3 player, 4 GB, USB 2.0, 0.882 oz (25 g), Black, Headphones included
Grundig 4GB MPaxx 941. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. Continuous audio playback time: 15 h. Weight: 0.882 oz (25 g). Product color: Black. Headphones included