Grundig MPaxx 920 2GB, MP3 player, 2 GB, USB 2.0, 0.882 oz (25 g), White, Headphones included
Grundig MPaxx 920 2GB. Type: MP3 player. Total storage capacity: 2 GB. Interface: USB 2.0. Continuous audio playback time: 12 h. Weight: 0.882 oz (25 g). Product color: White. Headphones included