Grundig RRCD 1400, Digital, FM, MW, VHF, Recorder, CD-R, CD-RW, Intro, Random, Repeat, Repeat all, 20 - 20000 Hz
Grundig RRCD 1400. Tuner type: Digital, Supported radio bands: FM, MW, VHF. Optical drive type: Recorder, Disc types supported: CD-R, CD-RW, Playback modes: Intro, Random, Repeat, Repeat all. RMS rated power: 3 W. Audio formats supported: MP3, WMA. Product color: Pink, White, Volume control: Digital