Grundig MP3 player MPaxx 701 1GB, 1 GB, LED, 1.41 oz (40 g), Red
Grundig MP3 player MPaxx 701 1GB. Total storage capacity: 1 GB. Display: LED. Voice recording. Continuous audio playback time: 8 h. Weight: 1.41 oz (40 g). Product color: Red