Grundig GCDP 8000, 7.16 oz (203 g), Silver, White, Portable CD player
Grundig GCDP 8000. Continuous audio playback time: 12 h, Audio formats supported: MP3, WMA, Frequency range: 20 - 20000 Hz. Device type: Portable CD player, Product color: Silver, White, Shock resistant memory: 40 s. Display type: LCD. Volume control: Rotary. Headphone connectivity: 3.5 mm