Grundig logo

Grundig RCD 1445 USB FM Blue, Silver MP3 playback

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18588
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig RCD 1445 USB FM Blue, Silver MP3 playback:

Grundig RCD 1445 USB, FM, Player, CD, CD-R, CD-RW, MP3, WMA, LCD, Blue, Silver

Long summary description Grundig RCD 1445 USB FM Blue, Silver MP3 playback:

Grundig RCD 1445 USB. Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW. Audio formats supported: MP3, WMA. Display type: LCD. Product color: Blue, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.