Grundig logo

Grundig DVD-player GDP-1550 Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66197
Info modified on:
04 Apr 2019, 05:36:26
Short summary description Grundig DVD-player GDP-1550 Silver:

Grundig DVD-player GDP-1550, 20 Hz – 20 kHz (44.1 kHz), 20 Hz – 22 kHz /20 Hz – 44 kHz (48 kHz / 96 kHz), 90 dB, 80 dB, 80 dB, 24-bit/96kHz

Long summary description Grundig DVD-player GDP-1550 Silver:

Grundig DVD-player GDP-1550. Frequency response CD: 20 Hz – 20 kHz (44.1 kHz), Frequency response DVD: 20 Hz – 22 kHz /20 Hz – 44 kHz (48 kHz / 96 kHz), Signal-to-Noise Ratio (SNR): 90 dB. Audio formats supported: AC3, MP3, WMA. Number of optical discs: 1 discs. Power consumption (typical): 10 W, Power consumption (standby): 3 W. Weight: 48.5 lbs (22 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.