Grundig logo

Grundig 32" VLE 8130 BL 32" Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80423
Info modified on:
17 Oct 2024, 16:37:55
Short summary description Grundig 32" VLE 8130 BL 32" Full HD Wi-Fi Black:

Grundig 32" VLE 8130 BL, 32", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Grundig 32" VLE 8130 BL 32" Full HD Wi-Fi Black:

Grundig 32" VLE 8130 BL. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.