Grundig logo

Grundig 32" VLE 8130 SL 32" Full HD Wi-Fi Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78864
Info modified on:
17 Oct 2024, 10:46:57
Short summary description Grundig 32" VLE 8130 SL 32" Full HD Wi-Fi Silver:

Grundig 32" VLE 8130 SL, 32", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Silver

Long summary description Grundig 32" VLE 8130 SL 32" Full HD Wi-Fi Silver:

Grundig 32" VLE 8130 SL. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.