Grundig logo

Grundig VLC 6110 C 37" 37" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17950
Info modified on:
02 Mar 2021, 09:39:18
Short summary description Grundig VLC 6110 C 37" 37" Full HD Black:

Grundig VLC 6110 C 37", 37", 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Grundig VLC 6110 C 37" 37" Full HD Black:

Grundig VLC 6110 C 37". Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.