Grundig logo

Grundig Fine Arts 32 S 32" Full HD Black 450 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21146
Info modified on:
02 Dec 2020, 14:41:47
Short summary description Grundig Fine Arts 32 S 32" Full HD Black 450 cd/m²:

Grundig Fine Arts 32 S, 32", 1920 x 1080 pixels, Full HD, DVB-C, DVB-S, DVB-T, Black

Long summary description Grundig Fine Arts 32 S 32" Full HD Black 450 cd/m²:

Grundig Fine Arts 32 S. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Display brightness: 450 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.