Grundig logo

Grundig 32 VLE 8041 S 32" Full HD Silver 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76354
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 32 VLE 8041 S 32" Full HD Silver 450 cd/m²:

Grundig 32 VLE 8041 S, 32", 1920 x 1080 pixels, Full HD, LCD, 3D, Silver

Long summary description Grundig 32 VLE 8041 S 32" Full HD Silver 450 cd/m²:

Grundig 32 VLE 8041 S. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 450 cd/m², Response time: 6.5 ms, Native aspect ratio: 15:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.