Grundig 40 VLE 7040 C, 40", 1920 x 1080 pixels, Full HD, LCD, DVB-S2, Black
Grundig 40 VLE 7040 C. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Display brightness: 450 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S2. Product color: Black