Grundig 32 VLE 7040 C, 32", 1920 x 1080 pixels, Full HD, ATSC, DVB-C, DVB-T, Black
Grundig 32 VLE 7040 C. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Display brightness: 450 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC, DVB-C, DVB-T. Product color: Black