Grundig logo

Grundig Vision 7 22 VLE 7000 C 21.6" HD Black 300 cd/m²

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8561
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Grundig Vision 7 22 VLE 7000 C 21.6" HD Black 300 cd/m²:

Grundig Vision 7 22 VLE 7000 C, 21.6", 1366 x 768 pixels, HD, LCD, 3D, Black

Long summary description Grundig Vision 7 22 VLE 7000 C 21.6" HD Black 300 cd/m²:

Grundig Vision 7 22 VLE 7000 C. Display diagonal: 21.6", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. 3D. Display brightness: 300 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.