Grundig Vision 6 32 VLC 6020 C, 32", 1920 x 1080 pixels, Full HD, LCD, 3D, Black
Grundig Vision 6 32 VLC 6020 C. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 470 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black