Grundig Vivance II 32 LXW 82-6711, 32", 1366 x 768 pixels, HD, LCD, Silver
Grundig Vivance II 32 LXW 82-6711. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product color: Silver