Grundig logo

Grundig DTR 7000 BT DAB WEB CD player Portable CD player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63692
Info modified on:
12 Oct 2023, 10:19:18
Short summary description Grundig DTR 7000 BT DAB WEB CD player Portable CD player Black:

Grundig DTR 7000 BT DAB WEB, Black, Portable CD player

Long summary description Grundig DTR 7000 BT DAB WEB CD player Portable CD player Black:

Grundig DTR 7000 BT DAB WEB. RMS rated power: 32 W. Supported radio bands: FM. Device type: Portable CD player, Product color: Black. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.