Grundig logo

Grundig DTR 1760 Micro - DVB-T - Receiver Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54184
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig DTR 1760 Micro - DVB-T - Receiver Black:

Grundig DTR 1760 Micro - DVB-T - Receiver, 720 x 576 pixels, 4:3, 16:9, 16 MB, 2 MB, Black, 4 W

Long summary description Grundig DTR 1760 Micro - DVB-T - Receiver Black:

Grundig DTR 1760 Micro - DVB-T - Receiver. Video resolutions: 720 x 576 pixels, Aspect ratio: 4:3, 16:9. Internal memory: 16 MB, Flash memory: 2 MB. Product color: Black. Power consumption (typical): 4 W, Power consumption (standby): 2 W. Weight: 2.47 oz (70 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.