Grundig logo

Grundig CH 7280 W electric food chopper 1 L 400 W White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57159
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Grundig CH 7280 W electric food chopper 1 L 400 W White:

Grundig CH 7280 W, 1 L, White, Glass, Stainless steel, 400 W

Long summary description Grundig CH 7280 W electric food chopper 1 L 400 W White:

Grundig CH 7280 W. Bowl capacity: 1 L. Product color: White, Bowl material: Glass, Blade material: Stainless steel. Power: 400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.