Grundig Portable CD Player CDP 1420, 7.76 oz (220 g), Portable CD player
Grundig Portable CD Player CDP 1420. Audio D/A Converter (DAC): 1-bit / 8-times, Continuous audio playback time: 40 h, Audio system: Ultra Bass System. Media types supported: CD-R, CD-RW. Device type: Portable CD player, Shock resistant memory: 160 s. Display type: LCD. Power requirements: 230V, 50/60 Hz