Grundig logo

Grundig Vision 2 22-2930 T DVD 21.6" HD Black 350 cd/m²

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41133
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Grundig Vision 2 22-2930 T DVD 21.6" HD Black 350 cd/m²:

Grundig Vision 2 22-2930 T DVD, 21.6", 1366 x 768 pixels, HD, LCD, 3D, Black

Long summary description Grundig Vision 2 22-2930 T DVD 21.6" HD Black 350 cd/m²:

Grundig Vision 2 22-2930 T DVD. Display diagonal: 21.6", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. 3D. Display brightness: 350 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.