Grundig logo

Grundig 49 VLX 7730 BP hospitality TV 49" 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70887
Info modified on:
27 May 2024, 12:46:44
Short summary description Grundig 49 VLX 7730 BP hospitality TV 49" 4K Ultra HD Smart TV Black 20 W:

Grundig 49 VLX 7730 BP, 49", 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 3840 x 2160

Long summary description Grundig 49 VLX 7730 BP hospitality TV 49" 4K Ultra HD Smart TV Black 20 W:

Grundig 49 VLX 7730 BP. Display diagonal: 49", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 300 x 300 mm. RMS rated power: 20 W, Audio decoders: DTS Studio Sound. Power consumption (typical): 88.1 W, Power consumption (standby): 0.3 W, AC input voltage: 220 - 240 V. Width (with stand): 43.7" (1110 mm), Depth (with stand): 8.98" (228 mm), Height (with stand): 27.4" (695 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.