Grundig Apollo 42 PW 110-7505 TOP, 42", 852 x 480 pixels, SVGA, Plasma, Silver
Grundig Apollo 42 PW 110-7505 TOP. Display diagonal: 42", Display resolution: 852 x 480 pixels, HD type: SVGA, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product color: Silver