Grundig logo

Grundig 40 VLE 4520 BF 40" Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142918
Info modified on:
17 Oct 2024, 08:36:00
Short summary description Grundig 40 VLE 4520 BF 40" Full HD Black:

Grundig 40 VLE 4520 BF, 40", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Grundig 40 VLE 4520 BF 40" Full HD Black:

Grundig 40 VLE 4520 BF. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.