Grundig 40GEF6600B, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Grundig 40GEF6600B. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product color: Black