Grundig logo

Grundig 38216 headphones/headset Wired Head-band Music Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83285
Info modified on:
20 Sept 2022, 15:58:15
Short summary description Grundig 38216 headphones/headset Wired Head-band Music Black, Blue:

Grundig 38216, Wired, Music, Headphones, Black, Blue

Long summary description Grundig 38216 headphones/headset Wired Head-band Music Black, Blue:

Grundig 38216. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music, Cable length: 82.7" (2.1 m), Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.