Grundig logo

Grundig 22 VLE 2000 T hospitality TV 21.5" HD 300 cd/m² Black 12 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48146
Info modified on:
23 Nov 2024, 15:37:17
Short summary description Grundig 22 VLE 2000 T hospitality TV 21.5" HD 300 cd/m² Black 12 W:

Grundig 22 VLE 2000 T, 21.5", HD, 1366 x 768 pixels, LED, 16:9, 300 cd/m²

Long summary description Grundig 22 VLE 2000 T hospitality TV 21.5" HD 300 cd/m² Black 12 W:

Grundig 22 VLE 2000 T. Display diagonal: 21.5", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Panel mounting interface: 100 x 100 mm. Video formats supported: 3GP, AVI, DAT, H.264, MKV, MOV, MP4, MPEG4, MPG, TRP, TS, VOB, Audio formats supported: AAC, MP3, Teletext: 1000 pages. RMS rated power: 12 W. Power consumption (typical): 37 W, Power consumption (standby): 0.85 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.