Grundig logo

Grundig Davio 20 LCD 51-5700 BS 20" SVGA Black, Silver 500 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90405
Info modified on:
07 Nov 2024, 16:45:08
Short summary description Grundig Davio 20 LCD 51-5700 BS 20" SVGA Black, Silver 500 cd/m²:

Grundig Davio 20 LCD 51-5700 BS, 20", 800 x 600 pixels, SVGA, LCD, Black, Silver

Long summary description Grundig Davio 20 LCD 51-5700 BS 20" SVGA Black, Silver 500 cd/m²:

Grundig Davio 20 LCD 51-5700 BS. Display diagonal: 20", Display resolution: 800 x 600 pixels, HD type: SVGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 4:3. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.