Goodram logo

Goodram 8GB DDR3 UDIMM memory module 1 x 8 GB 1866 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5626
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Goodram 8GB DDR3 UDIMM memory module 1 x 8 GB 1866 MHz ECC:

Goodram 8GB DDR3 UDIMM, 8 GB, 1 x 8 GB, DDR3, 1866 MHz, 240-pin DIMM

Long summary description Goodram 8GB DDR3 UDIMM memory module 1 x 8 GB 1866 MHz ECC:

Goodram 8GB DDR3 UDIMM. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.