Goodram logo

Goodram 8GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32728
Info modified on:
08 Oct 2019, 12:00:14
Short summary description Goodram 8GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

Goodram 8GB USB 3.0, 8 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 60 MB/s, Other, Silver

Long summary description Goodram 8GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

Goodram 8GB USB 3.0. Capacity: 8 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 60 MB/s, Write speed: 20 MB/s. Form factor: Other. Weight: 0.106 oz (3 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.