Goodram logo

Goodram UME3 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Turquoise

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66683
Info modified on:
22 Jan 2025, 12:36:59
Short summary description Goodram UME3 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Turquoise:

Goodram UME3, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 60 MB/s, Cap, Turquoise

Long summary description Goodram UME3 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Turquoise:

Goodram UME3. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 60 MB/s, Write speed: 20 MB/s. Form factor: Cap. Weight: 0.317 oz (9 g). Product color: Turquoise

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.