Goodram logo

Goodram GR2400S464L17/16G memory module 16 GB 1 x 16 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50865
Info modified on:
27 Jan 2025, 12:02:24
Short summary description Goodram GR2400S464L17/16G memory module 16 GB 1 x 16 GB DDR4:

Goodram GR2400S464L17/16G, 16 GB, 1 x 16 GB, DDR4, 2400 MHz, 260-pin SO-DIMM, Green

Long summary description Goodram GR2400S464L17/16G memory module 16 GB 1 x 16 GB DDR4:

Goodram GR2400S464L17/16G. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17, Product color: Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.