Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22961396 data-sheets &
38958 brands
– register (free)
SATA Cables
Goobay CAK SATA 150-070 R/A PLUG 0.70m SATA cable 27.6" (0.7 m)
Goobay CAK SATA 150-070 R/A PLUG 0.70m SATA cable 27.6" (0.7 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
CAK SATA 150-070 R/A PLUG 0.70m
Article code:
93561
Category:
SATA Cables
Icecat Product ID:
3080980
Data-sheet quality:
created/standardized by Icecat
Product views:
4366
Info modified on:
04 Apr 2019, 10:04:14
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE