Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22959489 data-sheets &
38884 brands
– register (free)
Networking Cables
Goobay CAT 5-300 SFTP 3.0m networking cable Purple 118.1" (3 m)
Goobay CAT 5-300 SFTP 3.0m networking cable Purple 118.1" (3 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
CAT 5-300 SFTP 3.0m
Article code:
93518
Category:
Networking Cables
Icecat Product ID:
2980768
Data-sheet quality:
created/standardized by Icecat
Product views:
7814
Info modified on:
10 Jun 2025, 21:02:54
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE