Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22884938 data-sheets &
36869 brands
– register (free)
Networking Cables
Goobay 93480 networking cable White 393.7" (10 m) Cat5e SF/UTP (S-FTP)
Goobay 93480 networking cable White 393.7" (10 m) Cat5e SF/UTP (S-FTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
CAT 5e Patch Cable, SF/UTP, white, 10m
Article code:
93480
GTIN (EAN/UPC):
4040849934803
Category:
Networking Cables
Icecat Product ID:
2980911
Data-sheet quality:
created/standardized by Icecat
Product views:
14642
Info modified on:
10 Jun 2025, 20:59:38
Product data sheet (1.3 MB)
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE