Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22884904 data-sheets &
36869 brands
– register (free)
Networking Cables
Goobay CAT 5-200 FTP 2.0m networking cable Magenta 78.7" (2 m)
Goobay CAT 5-200 FTP 2.0m networking cable Magenta 78.7" (2 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
CAT 5-200 FTP 2.0m
Article code:
93426
GTIN (EAN/UPC):
4040849934261
Category:
Networking Cables
Icecat Product ID:
2980688
Data-sheet quality:
created/standardized by Icecat
Product views:
7309
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE