Goobay logo

Goobay 68539 telephone cable 118.1" (3 m) White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7802
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 68539 telephone cable 118.1" (3 m) White:
  • - Use the Goobay telephone cable for a perfect connection between phone and TAE socket
  • - Ideal for connecting telephones from Siemens, Vodafone and Deutsche Telekom or devices with international pin assignment
  • - TAE connection cable with high-quality, copper-clad aluminium conductor for a clear signal quality without interference
  • - Standardised modular plugs (TAE-F plug to RJ11 plug) with 2/4-wire assignment: 1(a) - 2+3, 2(b) - 4+5
  • - 1x TAE plug with bend protection and 1x RJ11 plug with latch lug and gold-plated contacts for a perfect signal transmission
  • - Telephone cable is not suitable for terminals with alarm clock (W) output
  • - Notice: TAE-F cable with universal Pinoutput/ international pin assignment is suitable for most newer devices with TAE-F connection
Long product name Goobay 68539 telephone cable 118.1" (3 m) White:

TAE-F Cable (Universal Pinout), white

Short summary description Goobay 68539 telephone cable 118.1" (3 m) White:

Goobay 68539, 118.1" (3 m), TAE-F, RJ11, White, Male, Male

Long summary description Goobay 68539 telephone cable 118.1" (3 m) White:

Goobay 68539. Cable length: 118.1" (3 m), Connector 1: TAE-F, Connector 2: RJ11. Package type: Polybag

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.