Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23550728 data-sheets &
43172 brands
– register (free)
Networking Cables
Goobay Cat6, S/FTP, 7.5m networking cable Gray 295.3" (7.5 m) S/FTP (S-STP)
Goobay Cat6, S/FTP, 7.5m networking cable Gray 295.3" (7.5 m) S/FTP (S-STP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
Cat6, S/FTP, 7.5m
Article code:
33280
Category:
Networking Cables
Icecat Product ID:
20431542
Data-sheet quality:
created/standardized by Icecat
Product views:
3944
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE