Goobay logo

Goobay 12453 battery holder/snap 1 C

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7265
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 12453 battery holder/snap 1 C:
  • - The Goobay battery holder can be built into or attached to a battery-operated device
  • - 1 type C battery can be inserted into the black plastic open housing
  • - The compartment holds the C baby battery securely and firmly in place and provides a constant power supply
  • - The C battery holder is equipped with a soldering lug (U)
Long product name Goobay 12453 battery holder/snap 1 C:

1x C (Baby) battery holder

Short summary description Goobay 12453 battery holder/snap 1 C:

Goobay 12453, C, Plastic, Black, 1 pc(s), -20 - 50 °C, Bulk

Long summary description Goobay 12453 battery holder/snap 1 C:

Goobay 12453. Battery type: C, Material: Plastic, Product color: Black. Width: 1.14" (29 mm), Depth: 2.28" (58 mm), Height: 0.945" (24 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.