Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23550728 data-sheets &
43172 brands
– register (free)
Networking Cables
GoldX Cat6 100ft networking cable Blue 1200" (30.5 m) U/UTP (UTP)
GoldX Cat6 100ft networking cable Blue 1200" (30.5 m) U/UTP (UTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
GoldX
Product name:
Cat6 100ft
Article code:
GXPNC-6BL-100
Category:
Networking Cables
Icecat Product ID:
13862421
Data-sheet quality:
created/standardized by Icecat
Product views:
3563
Info modified on:
21 Oct 2022, 10:14:32
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE