Giochi Preziosi logo

Gormiti Lord Electryon Fancy costume Child Male Movie

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58766
Info modified on:
28 Nov 2024, 15:52:35
Short summary description Gormiti Lord Electryon Fancy costume Child Male Movie:

Gormiti Lord Electryon, Fancy costume, Child, Male, Movie, Gormiti, Multicolor

Long summary description Gormiti Lord Electryon Fancy costume Child Male Movie:

Gormiti Lord Electryon. Product type: Fancy costume, Recommended age group: Child, Gender: Male. Quantity per pack: 1 pc(s), Package width: 19.7" (500 mm), Package depth: 3.54" (90 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.