GIGABYTE logo

GIGABYTE Z490 UD (rev. 1.0) Intel Z490 LGA 1200 (Socket H5) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134124
Info modified on:
30 Oct 2024, 13:00:56
Short summary description GIGABYTE Z490 UD (rev. 1.0) Intel Z490 LGA 1200 (Socket H5) ATX:

GIGABYTE Z490 UD (rev. 1.0), Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description GIGABYTE Z490 UD (rev. 1.0) Intel Z490 LGA 1200 (Socket H5) ATX:

GIGABYTE Z490 UD (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 512 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.