GIGABYTE logo

GIGABYTE S1082-CF3 tablet Intel® Celeron® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53721
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE S1082-CF3 tablet Intel® Celeron® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:

GIGABYTE S1082-CF3, 10.1", 1366 x 768 pixels, 64 GB, 2 GB, Windows 8 Pro, Black, Silver

Long summary description GIGABYTE S1082-CF3 tablet Intel® Celeron® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:

GIGABYTE S1082-CF3. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 2 GB. Rear camera resolution (numeric): 1.3 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 30 oz (850 g). Operating system installed: Windows 8 Pro. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.