GIGABYTE logo

GIGABYTE GV-R485SL-1GH AMD Radeon HD 4850 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18655
Info modified on:
22 Jun 2023, 14:00:22
Short summary description GIGABYTE GV-R485SL-1GH AMD Radeon HD 4850 1 GB GDDR3:

GIGABYTE GV-R485SL-1GH, Radeon HD 4850, 1 GB, GDDR3, 256 bit, PCI Express 2.0

Long summary description GIGABYTE GV-R485SL-1GH AMD Radeon HD 4850 1 GB GDDR3:

GIGABYTE GV-R485SL-1GH. Graphics processor family: AMD, Graphics processor: Radeon HD 4850. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.