GIGABYTE GA-P55M-UD2, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Non-ECC, Dual channel
GIGABYTE GA-P55M-UD2. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 16 Mbit. Width: 9.61" (244 mm), Depth: 9.61" (244 mm)