GIGABYTE logo

GIGABYTE GA-P55-USB3 LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107517
Info modified on:
30 Oct 2024, 13:09:36
Short summary description GIGABYTE GA-P55-USB3 LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55-USB3, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Non-ECC, Dual channel

Long summary description GIGABYTE GA-P55-USB3 LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55-USB3. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 16 Mbit. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.