GIGABYTE logo

GIGABYTE MB10-DS3 (rev. 1.3) BGA 1667 Mini-ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80009
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE MB10-DS3 (rev. 1.3) BGA 1667 Mini-ITX:

GIGABYTE MB10-DS3 (rev. 1.3), Intel, BGA 1667, D-1500, DDR4-SDRAM, 32 GB, Dual-channel

Long summary description GIGABYTE MB10-DS3 (rev. 1.3) BGA 1667 Mini-ITX:

GIGABYTE MB10-DS3 (rev. 1.3). Processor manufacturer: Intel, Processor socket: BGA 1667, Intel Xeon series: D-1500. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. On-board graphics card model: Aspeed AST2400. LAN controller: Intel I210

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.