GIGABYTE logo

GIGABYTE M6880X mouse Gaming USB Type-A Laser 1600 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151307
Info modified on:
01 Nov 2024, 16:21:10
Short summary description GIGABYTE M6880X mouse Gaming USB Type-A Laser 1600 DPI:

GIGABYTE M6880X, Laser, USB Type-A, 1600 DPI, Black

Long summary description GIGABYTE M6880X mouse Gaming USB Type-A Laser 1600 DPI:

GIGABYTE M6880X. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.