GIGABYTE logo

GIGABYTE GA-M52L-S3P Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80227
Info modified on:
04 Apr 2019, 09:32:27
Short summary description GIGABYTE GA-M52L-S3P Socket AM2 ATX:

GIGABYTE GA-M52L-S3P, AMD, Socket AM2, 16 GB, 0, 1, Realtek RTL8201CL, Gigabit Ethernet

Long summary description GIGABYTE GA-M52L-S3P Socket AM2 ATX:

GIGABYTE GA-M52L-S3P. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB. RAID levels: 0, 1. LAN controller: Realtek RTL8201CL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.